Capital Lighting, Inc. 10085-304 Lamps-Table Lamps 612427

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 42.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Old World Wood
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 42.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Old World Wood

Suppliers

Company
Product
Description
Supplier Links
10085-304 Lamps-Table Lamps - 612427 - Capital Lighting, Inc.
Columbus, OH, USA
10085-304 Lamps-Table Lamps
612427
10085-304 Lamps-Table Lamps 612427
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 42.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Old World Wood

PRODUCT DETAILS / SPECS
Width/Dia: 22.25
Height: 42.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Old World Wood

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612427
Product Name 10085-304 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details