Capital Lighting, Inc. 10226-362 Lamps-Table Lamps 612420

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 37.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Armandari
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 37.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Armandari

Suppliers

Company
Product
Description
Supplier Links
10226-362 Lamps-Table Lamps - 612420 - Capital Lighting, Inc.
Columbus, OH, USA
10226-362 Lamps-Table Lamps
612420
10226-362 Lamps-Table Lamps 612420
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 37.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Armandari

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 37.25
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Armandari

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612420
Product Name 10226-362 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details