Capital Lighting, Inc. 10047-350 Lamps-Table Lamps 612405

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 34.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ashen Silverwood
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 34.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ashen Silverwood

Suppliers

Company
Product
Description
Supplier Links
10047-350 Lamps-Table Lamps - 612405 - Capital Lighting, Inc.
Columbus, OH, USA
10047-350 Lamps-Table Lamps
612405
10047-350 Lamps-Table Lamps 612405
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 34.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ashen Silverwood

PRODUCT DETAILS / SPECS
Width/Dia: 27.25
Height: 34.25
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Ashen Silverwood

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612405
Product Name 10047-350 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details