Capital Lighting, Inc. 10045-300 Lamps-Table Lamps 612402

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 40.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Pecan
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 40.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Pecan

Suppliers

Company
Product
Description
Supplier Links
10045-300 Lamps-Table Lamps - 612402 - Capital Lighting, Inc.
Columbus, OH, USA
10045-300 Lamps-Table Lamps
612402
10045-300 Lamps-Table Lamps 612402
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 40.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Pecan

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 40.25
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Antique Pecan

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612402
Product Name 10045-300 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details