Capital Lighting, Inc. 1293-580 Bathroom Fixtures-Three Lights 612387

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Provence Patina Product Name: Three Light Bath Lighting Glass: White Patina
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Provence Patina Product Name: Three Light Bath Lighting Glass: White Patina

Suppliers

Company
Product
Description
Supplier Links
1293-580 Bathroom Fixtures-Three Lights - 612387 - Capital Lighting, Inc.
Columbus, OH, USA
1293-580 Bathroom Fixtures-Three Lights
612387
1293-580 Bathroom Fixtures-Three Lights 612387
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Provence Patina Product Name: Three Light Bath Lighting Glass: White Patina

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 8.50
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Provence Patina
Product Name: Three Light Bath Lighting
Glass: White Patina

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612387
Product Name 1293-580 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details