Capital Lighting, Inc. 1298-580 Semi-Flush Mts.-Bowl Style 612381

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Provence Patina Product Name: Three Light Semi Flush Glass: White Patina
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Provence Patina Product Name: Three Light Semi Flush Glass: White Patina

Suppliers

Company
Product
Description
Supplier Links
1298-580 Semi-Flush Mts.-Bowl Style - 612381 - Capital Lighting, Inc.
Columbus, OH, USA
1298-580 Semi-Flush Mts.-Bowl Style
612381
1298-580 Semi-Flush Mts.-Bowl Style 612381
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Provence Patina Product Name: Three Light Semi Flush Glass: White Patina

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Provence Patina
Product Name: Three Light Semi Flush
Glass: White Patina

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612381
Product Name 1298-580 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details