Capital Lighting, Inc. 12203-0 Lamps-Table Lamps 612373

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Clay Brown
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Clay Brown

Suppliers

Company
Product
Description
Supplier Links
12203-0 Lamps-Table Lamps - 612373 - Capital Lighting, Inc.
Columbus, OH, USA
12203-0 Lamps-Table Lamps
612373
12203-0 Lamps-Table Lamps 612373
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Clay Brown

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 32.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Clay Brown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612373
Product Name 12203-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details