Capital Lighting, Inc. 1290-580 Sconces-Double Candle 612355

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 14.00 Extension: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Provence Patina Product Name: Two Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 14.00 Extension: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Provence Patina Product Name: Two Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
1290-580 Sconces-Double Candle - 612355 - Capital Lighting, Inc.
Columbus, OH, USA
1290-580 Sconces-Double Candle
612355
1290-580 Sconces-Double Candle 612355
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 14.00 Extension: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Provence Patina Product Name: Two Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 14.00
Extension: 6.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Provence Patina
Product Name: Two Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612355
Product Name 1290-580 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details