Capital Lighting, Inc. 1239-580 Mid. Chandeliers-Candle 612352

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 33.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Provence Patina Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 33.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Provence Patina Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
1239-580 Mid. Chandeliers-Candle - 612352 - Capital Lighting, Inc.
Columbus, OH, USA
1239-580 Mid. Chandeliers-Candle
612352
1239-580 Mid. Chandeliers-Candle 612352
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 33.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Provence Patina Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 33.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Provence Patina
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612352
Product Name 1239-580 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details