Capital Lighting, Inc. 12401-0 Lamps-Table Lamps 612350

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Glass: Eidolon Krystal
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Glass: Eidolon Krystal

Suppliers

Company
Product
Description
Supplier Links
12401-0 Lamps-Table Lamps - 612350 - Capital Lighting, Inc.
Columbus, OH, USA
12401-0 Lamps-Table Lamps
612350
12401-0 Lamps-Table Lamps 612350
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Glass: Eidolon Krystal

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 33.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Chrome
Glass: Eidolon Krystal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612350
Product Name 12401-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details