Capital Lighting, Inc. 12212-0 Lamps-Table Lamps 612344

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 27.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Distressed Gold Leaf
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 27.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Distressed Gold Leaf

Suppliers

Company
Product
Description
Supplier Links
12212-0 Lamps-Table Lamps - 612344 - Capital Lighting, Inc.
Columbus, OH, USA
12212-0 Lamps-Table Lamps
612344
12212-0 Lamps-Table Lamps 612344
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 27.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Distressed Gold Leaf

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 27.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Distressed Gold Leaf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612344
Product Name 12212-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details