Capital Lighting, Inc. 12216-0 Lamps-Accent Lamps 612341

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 27.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Flemish Pewter
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 27.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Flemish Pewter

Suppliers

Company
Product
Description
Supplier Links
12216-0 Lamps-Accent Lamps - 612341 - Capital Lighting, Inc.
Columbus, OH, USA
12216-0 Lamps-Accent Lamps
612341
12216-0 Lamps-Accent Lamps 612341
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 27.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Flemish Pewter

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 27.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Flemish Pewter

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612341
Product Name 12216-0 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details