Capital Lighting, Inc. 12217-0 Lamps-Table Lamps 612340

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 35.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 35.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black

Suppliers

Company
Product
Description
Supplier Links
12217-0 Lamps-Table Lamps - 612340 - Capital Lighting, Inc.
Columbus, OH, USA
12217-0 Lamps-Table Lamps
612340
12217-0 Lamps-Table Lamps 612340
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 35.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 35.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612340
Product Name 12217-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details