Capital Lighting, Inc. 1231-580 Mini Pendants-Rod 612336

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Provence Patina Product Name: One Light Flush Mount Glass: White Patina
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Provence Patina Product Name: One Light Flush Mount Glass: White Patina

Suppliers

Company
Product
Description
Supplier Links
1231-580 Mini Pendants-Rod - 612336 - Capital Lighting, Inc.
Columbus, OH, USA
1231-580 Mini Pendants-Rod
612336
1231-580 Mini Pendants-Rod 612336
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Provence Patina Product Name: One Light Flush Mount Glass: White Patina

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Provence Patina
Product Name: One Light Flush Mount
Glass: White Patina

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612336
Product Name 1231-580 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details