Capital Lighting, Inc. 12327-0 Lamps-Table Lamps 612335

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 31.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pearl
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 31.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pearl

Suppliers

Company
Product
Description
Supplier Links
12327-0 Lamps-Table Lamps - 612335 - Capital Lighting, Inc.
Columbus, OH, USA
12327-0 Lamps-Table Lamps
612335
12327-0 Lamps-Table Lamps 612335
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 31.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pearl

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 31.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Pearl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612335
Product Name 12327-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details