Capital Lighting, Inc. 12323-66 Lamps-Table Lamps 612331

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black

Suppliers

Company
Product
Description
Supplier Links
12323-66 Lamps-Table Lamps - 612331 - Capital Lighting, Inc.
Columbus, OH, USA
12323-66 Lamps-Table Lamps
612331
12323-66 Lamps-Table Lamps 612331
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Black

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612331
Product Name 12323-66 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details