Capital Lighting, Inc. 12325-473 Lamps-Table Lamps 612330

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Amaretto Patina
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Amaretto Patina

Suppliers

Company
Product
Description
Supplier Links
12325-473 Lamps-Table Lamps - 612330 - Capital Lighting, Inc.
Columbus, OH, USA
12325-473 Lamps-Table Lamps
612330
12325-473 Lamps-Table Lamps 612330
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Amaretto Patina

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 34.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Amaretto Patina

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612330
Product Name 12325-473 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details