Capital Lighting, Inc. 12376-0 Lamps-Table Lamps 612321

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Aged Wood
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Aged Wood

Suppliers

Company
Product
Description
Supplier Links
12376-0 Lamps-Table Lamps - 612321 - Capital Lighting, Inc.
Columbus, OH, USA
12376-0 Lamps-Table Lamps
612321
12376-0 Lamps-Table Lamps 612321
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Aged Wood

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 31.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Aged Wood

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612321
Product Name 12376-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details