Capital Lighting, Inc. 12344-194 Lamps-Table Lamps 612310

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 34.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Artist Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 34.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Artist Bronze

Suppliers

Company
Product
Description
Supplier Links
12344-194 Lamps-Table Lamps - 612310 - Capital Lighting, Inc.
Columbus, OH, USA
12344-194 Lamps-Table Lamps
612310
12344-194 Lamps-Table Lamps 612310
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 34.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Artist Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 34.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Artist Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612310
Product Name 12344-194 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details