Capital Lighting, Inc. 12347-355 Lamps-Table Lamps 612309

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 36.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Golden Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 36.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Golden Bronze

Suppliers

Company
Product
Description
Supplier Links
12347-355 Lamps-Table Lamps - 612309 - Capital Lighting, Inc.
Columbus, OH, USA
12347-355 Lamps-Table Lamps
612309
12347-355 Lamps-Table Lamps 612309
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 36.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Golden Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 36.25
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Golden Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612309
Product Name 12347-355 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details