Capital Lighting, Inc. 12352-159 Lamps-Table Lamps 612304

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 36.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Monte Titano Oro Glass: Piastra
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 36.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Monte Titano Oro Glass: Piastra

Suppliers

Company
Product
Description
Supplier Links
12352-159 Lamps-Table Lamps - 612304 - Capital Lighting, Inc.
Columbus, OH, USA
12352-159 Lamps-Table Lamps
612304
12352-159 Lamps-Table Lamps 612304
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 36.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Monte Titano Oro Glass: Piastra

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 36.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Monte Titano Oro
Glass: Piastra

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612304
Product Name 12352-159 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details