Capital Lighting, Inc. 6682-613 Bathroom Fixtures-Two Lights 612285

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Product Name: Two Light Bath Lighting Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Product Name: Two Light Bath Lighting Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
6682-613 Bathroom Fixtures-Two Lights - 612285 - Capital Lighting, Inc.
Columbus, OH, USA
6682-613 Bathroom Fixtures-Two Lights
612285
6682-613 Bathroom Fixtures-Two Lights 612285
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Product Name: Two Light Bath Lighting Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 8.00
Extension: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Nickel
Product Name: Two Light Bath Lighting
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612285
Product Name 6682-613 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details