Capital Lighting, Inc. 6391-77 Sconces-Single Glass 612265

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 5.50 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Bath Fixture Glass: White Iris
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 5.50 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Bath Fixture Glass: White Iris

Suppliers

Company
Product
Description
Supplier Links
6391-77 Sconces-Single Glass - 612265 - Capital Lighting, Inc.
Columbus, OH, USA
6391-77 Sconces-Single Glass
612265
6391-77 Sconces-Single Glass 612265
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 5.50 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Bath Fixture Glass: White Iris

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 5.50
Extension: 5
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Chrome
Product Name: One Light Bath Fixture
Glass: White Iris

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612265
Product Name 6391-77 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details