Capital Lighting, Inc. 6394-77 Bathroom Fixtures-Four Lights 612237

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 5.50 Extension: 5 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Chrome Product Name: Four Light Bath Bar Glass: White Iris
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 5.50 Extension: 5 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Chrome Product Name: Four Light Bath Bar Glass: White Iris

Suppliers

Company
Product
Description
Supplier Links
6394-77 Bathroom Fixtures-Four Lights - 612237 - Capital Lighting, Inc.
Columbus, OH, USA
6394-77 Bathroom Fixtures-Four Lights
612237
6394-77 Bathroom Fixtures-Four Lights 612237
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 5.50 Extension: 5 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Chrome Product Name: Four Light Bath Bar Glass: White Iris

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 5.50
Extension: 5
Bulb
Type: G-9
Qty: 4
Wattage: 40
Finish: Chrome
Product Name: Four Light Bath Bar
Glass: White Iris

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612237
Product Name 6394-77 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details