Capital Lighting, Inc. 6463-1-613 Bathroom Fixtures-Two Lights 612233

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.00 Extension: 5.5 Bulb Type: Mini-Can Qty: 3 Wattage: 75 Finish: Polished Nickel Product Name: Three Light Bath Lighting Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.00 Extension: 5.5 Bulb Type: Mini-Can Qty: 3 Wattage: 75 Finish: Polished Nickel Product Name: Three Light Bath Lighting Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6463-1-613 Bathroom Fixtures-Two Lights - 612233 - Capital Lighting, Inc.
Columbus, OH, USA
6463-1-613 Bathroom Fixtures-Two Lights
612233
6463-1-613 Bathroom Fixtures-Two Lights 612233
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.00 Extension: 5.5 Bulb Type: Mini-Can Qty: 3 Wattage: 75 Finish: Polished Nickel Product Name: Three Light Bath Lighting Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 6.00
Extension: 5.5
Bulb
Type: Mini-Can
Qty: 3
Wattage: 75
Finish: Polished Nickel
Product Name: Three Light Bath Lighting
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612233
Product Name 6463-1-613 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details