Capital Lighting, Inc. 6482-613 Bathroom Fixtures-Two Lights 612232

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 5.75 Extension: 9 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Polished Nickel Product Name: Two Light Bath Lighting Glass: Eidolon Krystal
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 5.75 Extension: 9 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Polished Nickel Product Name: Two Light Bath Lighting Glass: Eidolon Krystal

Suppliers

Company
Product
Description
Supplier Links
6482-613 Bathroom Fixtures-Two Lights - 612232 - Capital Lighting, Inc.
Columbus, OH, USA
6482-613 Bathroom Fixtures-Two Lights
612232
6482-613 Bathroom Fixtures-Two Lights 612232
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 5.75 Extension: 9 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Polished Nickel Product Name: Two Light Bath Lighting Glass: Eidolon Krystal

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 5.75
Extension: 9
Bulb
Type: G-9
Qty: 2
Wattage: 40
Finish: Polished Nickel
Product Name: Two Light Bath Lighting
Glass: Eidolon Krystal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612232
Product Name 6482-613 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details