Capital Lighting, Inc. 6582-167 Bathroom Fixtures-Two Lights 612223

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 5.00 Extension: 6 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Lathan Bronze Product Name: Two Light Bath Lighting Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 5.00 Extension: 6 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Lathan Bronze Product Name: Two Light Bath Lighting Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
6582-167 Bathroom Fixtures-Two Lights - 612223 - Capital Lighting, Inc.
Columbus, OH, USA
6582-167 Bathroom Fixtures-Two Lights
612223
6582-167 Bathroom Fixtures-Two Lights 612223
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 5.00 Extension: 6 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Lathan Bronze Product Name: Two Light Bath Lighting Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 5.00
Extension: 6
Bulb
Type: G-9
Qty: 2
Wattage: 40
Finish: Lathan Bronze
Product Name: Two Light Bath Lighting
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612223
Product Name 6582-167 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details