Capital Lighting, Inc. 6583-167 Bathroom Fixtures-Three Lights 612221

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 5.00 Extension: 6 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Lathan Bronze Product Name: Three Light Bath Lighting Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 5.00 Extension: 6 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Lathan Bronze Product Name: Three Light Bath Lighting Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
6583-167 Bathroom Fixtures-Three Lights - 612221 - Capital Lighting, Inc.
Columbus, OH, USA
6583-167 Bathroom Fixtures-Three Lights
612221
6583-167 Bathroom Fixtures-Three Lights 612221
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 5.00 Extension: 6 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Lathan Bronze Product Name: Three Light Bath Lighting Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 5.00
Extension: 6
Bulb
Type: G-9
Qty: 3
Wattage: 40
Finish: Lathan Bronze
Product Name: Three Light Bath Lighting
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612221
Product Name 6583-167 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details