Capital Lighting, Inc. 6584-167 Bathroom Fixtures-Four Lights 612220

Description
PRODUCT DETAILS / SPECS Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Lathan Bronze Product Name: Four Light Bath Bar Glass: Etched White
Description
PRODUCT DETAILS / SPECS Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Lathan Bronze Product Name: Four Light Bath Bar Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
6584-167 Bathroom Fixtures-Four Lights - 612220 - Capital Lighting, Inc.
Columbus, OH, USA
6584-167 Bathroom Fixtures-Four Lights
612220
6584-167 Bathroom Fixtures-Four Lights 612220
PRODUCT DETAILS / SPECS Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Lathan Bronze Product Name: Four Light Bath Bar Glass: Etched White

PRODUCT DETAILS / SPECS
Bulb
Type: G-9
Qty: 4
Wattage: 40
Finish: Lathan Bronze
Product Name: Four Light Bath Bar
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612220
Product Name 6584-167 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details