Capital Lighting, Inc. 6501-613 Sconces-Single Glass 612219

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Bath Fixture Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Bath Fixture Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6501-613 Sconces-Single Glass - 612219 - Capital Lighting, Inc.
Columbus, OH, USA
6501-613 Sconces-Single Glass
612219
6501-613 Sconces-Single Glass 612219
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Bath Fixture Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.25
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Product Name: One Light Bath Fixture
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612219
Product Name 6501-613 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details