Capital Lighting, Inc. 6542-77 Bathroom Fixtures-Two Lights 612218

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 7.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Bath Lighting Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 7.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Bath Lighting Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6542-77 Bathroom Fixtures-Two Lights - 612218 - Capital Lighting, Inc.
Columbus, OH, USA
6542-77 Bathroom Fixtures-Two Lights
612218
6542-77 Bathroom Fixtures-Two Lights 612218
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 7.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Bath Lighting Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 7.00
Extension: 5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Product Name: Two Light Bath Lighting
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612218
Product Name 6542-77 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details