Capital Lighting, Inc. 6542-167 Bathroom Fixtures-Two Lights 612215

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 7.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Lathan Bronze Product Name: Two Light Bath Lighting Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 7.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Lathan Bronze Product Name: Two Light Bath Lighting Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6542-167 Bathroom Fixtures-Two Lights - 612215 - Capital Lighting, Inc.
Columbus, OH, USA
6542-167 Bathroom Fixtures-Two Lights
612215
6542-167 Bathroom Fixtures-Two Lights 612215
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 7.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Lathan Bronze Product Name: Two Light Bath Lighting Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 7.00
Extension: 5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Lathan Bronze
Product Name: Two Light Bath Lighting
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612215
Product Name 6542-167 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details