Capital Lighting, Inc. 6541-77 Sconces-Single Glass 612212

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 7.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Bath Fixture Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 7.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Bath Fixture Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6541-77 Sconces-Single Glass - 612212 - Capital Lighting, Inc.
Columbus, OH, USA
6541-77 Sconces-Single Glass
612212
6541-77 Sconces-Single Glass 612212
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 7.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Bath Fixture Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 7.00
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Bath Fixture
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612212
Product Name 6541-77 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details