Capital Lighting, Inc. 6541-167 Sconces-Single Glass 612210

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 7.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Lathan Bronze Product Name: One Light Bath Fixture Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 7.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Lathan Bronze Product Name: One Light Bath Fixture Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6541-167 Sconces-Single Glass - 612210 - Capital Lighting, Inc.
Columbus, OH, USA
6541-167 Sconces-Single Glass
612210
6541-167 Sconces-Single Glass 612210
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 7.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Lathan Bronze Product Name: One Light Bath Fixture Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 7.00
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Lathan Bronze
Product Name: One Light Bath Fixture
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612210
Product Name 6541-167 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details