Capital Lighting, Inc. 6544-167 Bathroom Fixtures-Four Lights 612204

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 7.00 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Lathan Bronze Product Name: Four Light Bath Bar Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 7.00 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Lathan Bronze Product Name: Four Light Bath Bar Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6544-167 Bathroom Fixtures-Four Lights - 612204 - Capital Lighting, Inc.
Columbus, OH, USA
6544-167 Bathroom Fixtures-Four Lights
612204
6544-167 Bathroom Fixtures-Four Lights 612204
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 7.00 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Lathan Bronze Product Name: Four Light Bath Bar Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 29.25
Height: 7.00
Extension: 5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Lathan Bronze
Product Name: Four Light Bath Bar
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612204
Product Name 6544-167 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details