Capital Lighting, Inc. 6552-84 Bathroom Fixtures-Two Lights 612201

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 7.50 Extension: 4.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Bath Lighting Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 7.50 Extension: 4.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Bath Lighting Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
6552-84 Bathroom Fixtures-Two Lights - 612201 - Capital Lighting, Inc.
Columbus, OH, USA
6552-84 Bathroom Fixtures-Two Lights
612201
6552-84 Bathroom Fixtures-Two Lights 612201
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 7.50 Extension: 4.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Bath Lighting Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 7.50
Extension: 4.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two Light Bath Lighting
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612201
Product Name 6552-84 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details