Capital Lighting, Inc. 1541-167 Mini Pendants-Rod 612198

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Lathan Bronze Product Name: One Light Mini Chandelier Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Lathan Bronze Product Name: One Light Mini Chandelier Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
1541-167 Mini Pendants-Rod - 612198 - Capital Lighting, Inc.
Columbus, OH, USA
1541-167 Mini Pendants-Rod
612198
1541-167 Mini Pendants-Rod 612198
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Lathan Bronze Product Name: One Light Mini Chandelier Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Lathan Bronze
Product Name: One Light Mini Chandelier
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612198
Product Name 1541-167 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details