Capital Lighting, Inc. 1505-613 Mid. Chandeliers-Glass Up 612192

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 11.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Nickel Product Name: Five Light Chandelier Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 11.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Nickel Product Name: Five Light Chandelier Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
1505-613 Mid. Chandeliers-Glass Up - 612192 - Capital Lighting, Inc.
Columbus, OH, USA
1505-613 Mid. Chandeliers-Glass Up
612192
1505-613 Mid. Chandeliers-Glass Up 612192
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 11.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Nickel Product Name: Five Light Chandelier Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 11.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Polished Nickel
Product Name: Five Light Chandelier
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612192
Product Name 1505-613 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details