Capital Lighting, Inc. 20500-477 Lamps-Floor Lamps 612187

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 65.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Florence Patina
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 65.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Florence Patina

Suppliers

Company
Product
Description
Supplier Links
20500-477 Lamps-Floor Lamps - 612187 - Capital Lighting, Inc.
Columbus, OH, USA
20500-477 Lamps-Floor Lamps
612187
20500-477 Lamps-Floor Lamps 612187
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 65.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Florence Patina

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 65.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Florence Patina

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612187
Product Name 20500-477 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details