Capital Lighting, Inc. 20590-478 Lamps-Floor Lamps 612184

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 63.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Viennese Patina
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 63.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Viennese Patina

Suppliers

Company
Product
Description
Supplier Links
20590-478 Lamps-Floor Lamps - 612184 - Capital Lighting, Inc.
Columbus, OH, USA
20590-478 Lamps-Floor Lamps
612184
20590-478 Lamps-Floor Lamps 612184
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 63.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Viennese Patina

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 63.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Viennese Patina

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612184
Product Name 20590-478 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details