Capital Lighting, Inc. 1545-167 Mid. Chandeliers-Glass Up 612176

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Lathan Bronze Product Name: Five Light Chandelier Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Lathan Bronze Product Name: Five Light Chandelier Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
1545-167 Mid. Chandeliers-Glass Up - 612176 - Capital Lighting, Inc.
Columbus, OH, USA
1545-167 Mid. Chandeliers-Glass Up
612176
1545-167 Mid. Chandeliers-Glass Up 612176
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Lathan Bronze Product Name: Five Light Chandelier Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 21.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Lathan Bronze
Product Name: Five Light Chandelier
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612176
Product Name 1545-167 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details