Capital Lighting, Inc. 1584-167 Island/Pool Table-4 Light + 612175

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.25 Height: 10.75 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Lathan Bronze Product Name: Four Light Island Light Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.25 Height: 10.75 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Lathan Bronze Product Name: Four Light Island Light Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
1584-167 Island/Pool Table-4 Light + - 612175 - Capital Lighting, Inc.
Columbus, OH, USA
1584-167 Island/Pool Table-4 Light +
612175
1584-167 Island/Pool Table-4 Light + 612175
PRODUCT DETAILS / SPECS Width/Dia: 43.25 Height: 10.75 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Lathan Bronze Product Name: Four Light Island Light Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 43.25
Height: 10.75
Bulb
Type: G-9
Qty: 4
Wattage: 40
Finish: Lathan Bronze
Product Name: Four Light Island Light
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612175
Product Name 1584-167 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details