Capital Lighting, Inc. 1546-167 Island/Pool Table-4 Light + 612173

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 15.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Lathan Bronze Product Name: Six Light Chandelier Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 15.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Lathan Bronze Product Name: Six Light Chandelier Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
1546-167 Island/Pool Table-4 Light + - 612173 - Capital Lighting, Inc.
Columbus, OH, USA
1546-167 Island/Pool Table-4 Light +
612173
1546-167 Island/Pool Table-4 Light + 612173
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 15.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Lathan Bronze Product Name: Six Light Chandelier Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 15.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Lathan Bronze
Product Name: Six Light Chandelier
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612173
Product Name 1546-167 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details