Capital Lighting, Inc. 1583-167 Pendants-Bowl Style 612172

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Lathan Bronze Product Name: Three Light Pendant Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Lathan Bronze Product Name: Three Light Pendant Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
1583-167 Pendants-Bowl Style - 612172 - Capital Lighting, Inc.
Columbus, OH, USA
1583-167 Pendants-Bowl Style
612172
1583-167 Pendants-Bowl Style 612172
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Lathan Bronze Product Name: Three Light Pendant Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 8.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Lathan Bronze
Product Name: Three Light Pendant
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612172
Product Name 1583-167 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details