Capital Lighting, Inc. 1989-565 Mid. Chandeliers-Glass Up 612159

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 29.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Distressed Marsoni Bronze Product Name: Nine Light Chandelier Glass: Old World Patina
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 29.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Distressed Marsoni Bronze Product Name: Nine Light Chandelier Glass: Old World Patina

Suppliers

Company
Product
Description
Supplier Links
1989-565 Mid. Chandeliers-Glass Up - 612159 - Capital Lighting, Inc.
Columbus, OH, USA
1989-565 Mid. Chandeliers-Glass Up
612159
1989-565 Mid. Chandeliers-Glass Up 612159
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 29.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Distressed Marsoni Bronze Product Name: Nine Light Chandelier Glass: Old World Patina

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 29.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Distressed Marsoni Bronze
Product Name: Nine Light Chandelier
Glass: Old World Patina

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612159
Product Name 1989-565 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details