Capital Lighting, Inc. 1589-167 Mid. Chandeliers-Glass Up 612149

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 21.00 Bulb Type: G-9 Qty: 9 Wattage: 40 Finish: Lathan Bronze Product Name: Nine Light Chandelier Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 21.00 Bulb Type: G-9 Qty: 9 Wattage: 40 Finish: Lathan Bronze Product Name: Nine Light Chandelier Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
1589-167 Mid. Chandeliers-Glass Up - 612149 - Capital Lighting, Inc.
Columbus, OH, USA
1589-167 Mid. Chandeliers-Glass Up
612149
1589-167 Mid. Chandeliers-Glass Up 612149
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 21.00 Bulb Type: G-9 Qty: 9 Wattage: 40 Finish: Lathan Bronze Product Name: Nine Light Chandelier Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 21.00
Bulb
Type: G-9
Qty: 9
Wattage: 40
Finish: Lathan Bronze
Product Name: Nine Light Chandelier
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612149
Product Name 1589-167 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details