PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 13.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Kinston Bronze
Product Name: Three Light Semi Flush
Glass: Etched White
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 612144 |
| Product Name | 1612-298 Semi-Flush Mts.-Bowl Style |
| Application | Residential |