Capital Lighting, Inc. 1618-298 Mid. Chandeliers-Glass Up 612142

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 10.50 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Kinston Bronze Product Name: Eight Light Chandelier Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 10.50 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Kinston Bronze Product Name: Eight Light Chandelier Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
1618-298 Mid. Chandeliers-Glass Up - 612142 - Capital Lighting, Inc.
Columbus, OH, USA
1618-298 Mid. Chandeliers-Glass Up
612142
1618-298 Mid. Chandeliers-Glass Up 612142
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 10.50 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Kinston Bronze Product Name: Eight Light Chandelier Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 10.50
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Kinston Bronze
Product Name: Eight Light Chandelier
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612142
Product Name 1618-298 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details