Capital Lighting, Inc. 1691-613 Mini Pendants-Rod 612139

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Mini Pendant Glass: Eidolon Krystal
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Mini Pendant Glass: Eidolon Krystal

Suppliers

Company
Product
Description
Supplier Links
1691-613 Mini Pendants-Rod - 612139 - Capital Lighting, Inc.
Columbus, OH, USA
1691-613 Mini Pendants-Rod
612139
1691-613 Mini Pendants-Rod 612139
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Mini Pendant Glass: Eidolon Krystal

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Nickel
Product Name: One Light Mini Pendant
Glass: Eidolon Krystal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612139
Product Name 1691-613 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details