Capital Lighting, Inc. 1734-613 Island/Pool Table-Drum Shades 612135

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
1734-613 Island/Pool Table-Drum Shades - 612135 - Capital Lighting, Inc.
Columbus, OH, USA
1734-613 Island/Pool Table-Drum Shades
612135
1734-613 Island/Pool Table-Drum Shades 612135
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 7.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Product Name: Three Light Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612135
Product Name 1734-613 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details